Status: | Unknown |
---|---|
Series: | A01 Series |
RoHS: | Unknown |
Switch Operation | Push-Pull |
---|---|
Pushbutton Actuator Style | Mushroom |
Contact Configuration | DPDT |
Product Range | A01 Series |
Switch Terminals | Quick Connect Solder |
IP Rating | IP65 |
Contact Current Max | 6A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 12V |
SVHC | No SVHC (15-Jan-2018) |
Pb Switch, Dpdt, 6A, 250Vac, Qc/Solder | Newark Electronics |
PB SWITCH, DPDT, 6A, 250VAC, QC/SOLDER | element14 |
Where can I find additional details, specifications and documents for a A01MXA+A0152B?
Additional datasheets, footprints and schematics for A01MXA+A0152B are listed on our Part Details page. You can also find images and similar parts to A01MXA+A0152B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A01MXA+A0152B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A01MXA+A0152B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A01MXA+A0152B fall under?
The A01MXA+A0152B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to A01MXA+A0152B when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A01MXA+A0152B you can contact the distributor directly for product support, shipping queries etc.
Is the A01MXA+A0152B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A01MXA+A0152B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A01MXA+A0152B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A01MXA+A0152B often in real-time on the comparison pages.
What if I can't find stock of A01MXA+A0152B?
You can fill out our help required form which you can use to request a quote for A01MXA+A0152B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.