Status: | Unknown |
---|---|
Series: | A01 Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | DPDT |
---|---|
Switch Operation | Off-(On) |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 6A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 12V |
Pushbutton Actuator Style | - |
IP Rating | IP65 |
Product Range | A01 Series |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | Red |
Actuator Diameter | 40mm |
Actuator Length | 17.5mm |
Actuator Type | Mushroom |
Colour | Red |
Contact Current @ Contact Voltage AC Max | 6A |
Contact Current AC Max | 6A |
Contact Current DC Max | 6A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 12V |
External Depth | 65mm |
External Diameter | 40mm |
External Length / Height | 55mm |
External Width | 65mm |
IP / NEMA Rating | IP65 |
Lever Length | 17.5mm |
Material | Polycarbonate |
No. of Electrical Operations | 50000 |
Operating Force | 16N |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Where can I find additional details, specifications and documents for a A01MMBSP352B+PEA01?
Additional datasheets, footprints and schematics for A01MMBSP352B+PEA01 are listed on our Part Details page. You can also find images and similar parts to A01MMBSP352B+PEA01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A01MMBSP352B+PEA01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A01MMBSP352B+PEA01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A01MMBSP352B+PEA01 fall under?
The A01MMBSP352B+PEA01 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to A01MMBSP352B+PEA01 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A01MMBSP352B+PEA01 you can contact the distributor directly for product support, shipping queries etc.
Is the A01MMBSP352B+PEA01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A01MMBSP352B+PEA01 have stock available?
There is no stock from authorised distributors for A01MMBSP352B+PEA01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A01MMBSP352B+PEA01 often in real-time on the comparison pages.
What if I can't find stock of A01MMBSP352B+PEA01?
You can fill out our help required form which you can use to request a quote for A01MMBSP352B+PEA01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.