Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | DPST-NC |
---|---|
Switch Operation | On-(Off) |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 1.5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 12V |
Pushbutton Actuator Style | - |
IP Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | Red |
Actuator Diameter | 24mm |
Actuator Length | 19mm |
Actuator Type | Mushroom |
Approval Bodies | CSA UL VDE |
Contact Voltage AC Max | 250V |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Emergency Stop Pushbutton Switch, 2pole | RS |
SWITCH, DPST, 6A, 250VAC, 24MM | element14 |
Emergency Stop Switch, Dpst-Nc, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a A01ES+A0154B?
Additional datasheets, footprints and schematics for A01ES+A0154B are listed on our Part Details page. You can also find images and similar parts to A01ES+A0154B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A01ES+A0154B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A01ES+A0154B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A01ES+A0154B fall under?
The A01ES+A0154B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to A01ES+A0154B when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A01ES+A0154B you can contact the distributor directly for product support, shipping queries etc.
Is the A01ES+A0154B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A01ES+A0154B have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for A01ES+A0154B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A01ES+A0154B often in real-time on the comparison pages.
What if I can't find stock of A01ES+A0154B?
You can fill out our help required form which you can use to request a quote for A01ES+A0154B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.