Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | A01 |
---|---|
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Contact Current @ Contact Voltage AC Max | 6A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 250V |
External Depth | 42mm |
External Diameter | 18mm |
Insulation Resistance | 50Mohm |
Mounting Hole Dia | 16mm |
No. of Mechanical Operations | 100000 |
No. of Positions | 2Ways |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Panel Thickness Max | 4mm |
Rotary Lever, Round | Newark Electronics |
ROTARY LEVER, ROUND | element14 |
Where can I find additional details, specifications and documents for a A019501?
Additional datasheets, footprints and schematics for A019501 are listed on our Part Details page. You can also find images and similar parts to A019501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A019501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A019501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A019501 fall under?
The A019501 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A019501 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A019501 you can contact the distributor directly for product support, shipping queries etc.
Is the A019501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A019501 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A019501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A019501 often in real-time on the comparison pages.
What if I can't find stock of A019501?
You can fill out our help required form which you can use to request a quote for A019501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.