For Use With | A01 |
---|---|
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Contact Current @ Contact Voltage AC Max | 6A |
Contact Resistance | 10mohm |
External Depth | 42mm |
External Length / Height | 18mm |
External Width | 18mm |
Insulation Resistance | 50Mohm |
Mounting Hole Dia | 16mm |
No. of Mechanical Operations | 100000 |
No. of Positions | 2Ways |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Panel Thickness Max | 4mm |
Sq 2pos Latch Rotary Long Lever, 1/2pole | RS |
ROTARY LEVER, SQUARE | Farnell Contract |
Rotary Lever, Square | Newark Electronics |
Sq 2pos Latch Rotary Long Lever, 1/2pole | APEM Components A019301 | RS Americas |
Where can I find additional details, specifications and documents for a A019301?
Additional datasheets, footprints and schematics for A019301 are listed on our Part Details page. You can also find images and similar parts to A019301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A019301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A019301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A019301 fall under?
The A019301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A019301 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A019301 you can contact the distributor directly for product support, shipping queries etc.
Is the A019301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A019301 have stock available?
Authorised distributors including RS, Farnell Contract, Newark Electronics, RS Americas and element14 have stock available or on a lead time for A019301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A019301 often in real-time on the comparison pages.
What if I can't find stock of A019301?
You can fill out our help required form which you can use to request a quote for A019301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.