Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | A01 |
---|---|
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BEAB CSA UL VDE |
Approvals / Standards | EN 61058 IEC 60529 UL 1054 |
Colour | Black |
Contact Current @ Contact Voltage AC Max | 6A |
Contact Resistance | 10mohm |
External Depth | 42mm |
External Length / Height | 18mm |
External Width | 24mm |
IP Rating | IP65 |
Insulation Resistance | 50Mohm |
Mounting Hole Dia | 16mm |
No. of Mechanical Operations | 100000 |
No. of Positions | 2Ways |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Panel Thickness Max | 4mm |
Rotary Lever, Rectangular | Newark Electronics |
ROTARY LEVER, RECTANGULAR | element14 |
Rect. 2pos Latch Rotary Long Lever, 1/2p | RS |
Rect. 2pos Latch Rotary Long Lever, 1/2p | APEM Components A019101 | RS Americas |
Where can I find additional details, specifications and documents for a A019101?
Additional datasheets, footprints and schematics for A019101 are listed on our Part Details page. You can also find images and similar parts to A019101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A019101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A019101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A019101 fall under?
The A019101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A019101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A019101 you can contact the distributor directly for product support, shipping queries etc.
Is the A019101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A019101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for A019101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A019101 often in real-time on the comparison pages.
What if I can't find stock of A019101?
You can fill out our help required form which you can use to request a quote for A019101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.