Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.69
For Use With | A01 |
---|---|
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BEAB CSA UL VDE |
Colour | Black |
Contact Current @ Contact Voltage AC Max | 6A |
Contact Resistance | 10mohm |
External Depth | 42mm |
External Length / Height | 18mm |
External Width | 24mm |
Insulation Resistance | 50Mohm |
Mounting Hole Dia | 16mm |
No. of Mechanical Operations | 100000 |
No. of Positions | 2Ways |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Panel Thickness Max | 4mm |
Switch, Key, Rectangular | Newark Electronics |
SWITCH, KEY, RECTANGULAR | element14 |
Rect. Op 2position Keylock Sw, 1/2 pole | RS |
Accessory, Key Switch Operator Only,1 or 2 Pole,2 Pos, Rect, Maint, Key Remove A-C | APEM Components A018101 | RS Americas |
Where can I find additional details, specifications and documents for a A018101?
Additional datasheets, footprints and schematics for A018101 are listed on our Part Details page. You can also find images and similar parts to A018101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A018101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A018101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A018101 fall under?
The A018101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A018101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A018101 you can contact the distributor directly for product support, shipping queries etc.
Is the A018101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A018101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for A018101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A018101 often in real-time on the comparison pages.
What if I can't find stock of A018101?
You can fill out our help required form which you can use to request a quote for A018101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.