A0173 Optoelectronics, LEDs & Displays by APEM

INDICATOR BODY ROUND

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.31

Distributor Stock
Logo for RS
RS
from US$7.70
305
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.11
-
Buy Now
Logo for element14
element14
from US$5.31
-
Buy Now
Logo for Farnell
Farnell
from US$7.70
-
Buy Now

Specifications

Lamp Base Type -
Mounting Hole Dia -
Current Rating 6A
Supply Voltage 12V
Lens Shape Round
Product Range -
SVHC No SVHC (15-Jan-2018)
Approval Bodies BEAB CSA UL VDE
Bezel Diameter 18mm
Bulb Size T-1 3/4
Contact Resistance 10mohm
External Depth 42mm
IP / NEMA Rating IP65
Insulation Resistance 50Mohm
LED / Lamp Size T-1 3/4
No. of Mechanical Operations 1000000
Operating Temperature Max 55°C
Operating Temperature Min -20°C

Alternative Descriptions

16mm IP65 round panel indicator | RS
Indicator Body, Round | Newark Electronics
Flush Indicator Pmnt, 16mm Mount Size, Solder Tab Term, 18 mm Lamp Size | APEM Components A0173 | RS Americas
INDICATOR BODY, ROUND | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A0173?

Additional datasheets, footprints and schematics for A0173 are listed on our Part Details page. You can also find images and similar parts to A0173 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A0173 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0173 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A0173 fall under?

The A0173 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.

Can I view similar or alternative parts?

You can view similar parts to A0173 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A0173 you can contact the distributor directly for product support, shipping queries etc.

Is the A0173 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A0173 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for A0173.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A0173 often in real-time on the comparison pages.

What if I can't find stock of A0173?

You can fill out our help required form which you can use to request a quote for A0173 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay