Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | - |
---|---|
Mounting Hole Dia | - |
Current Rating | 6A |
Supply Voltage | 12V |
Lens Shape | Rectangular |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | T-1 3/4 |
Contact Resistance | 10mohm |
External Depth | 42mm |
External Length / Height | 18mm |
External Width | 24mm |
IP / NEMA Rating | IP65 |
Insulation Resistance | 50Mohm |
LED / Lamp Size | T-1 3/4 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
16mm IP65 rectangular panel indicator | RS |
Industrial Control A01 16Mm Rohs Compliant: Yes |Apem A0171 | Newark Electronics |
Flush Indicator Panel Mount, 16mm Mounting Hole Size, Solder Tab Termination | APEM Components A0171 | RS Americas |
INDICATOR BODY, RECTANGULAR | element14 |
Where can I find additional details, specifications and documents for a A0171?
Additional datasheets, footprints and schematics for A0171 are listed on our Part Details page. You can also find images and similar parts to A0171 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A0171 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0171 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A0171 fall under?
The A0171 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A0171 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A0171 you can contact the distributor directly for product support, shipping queries etc.
Is the A0171 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A0171 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for A0171.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A0171 often in real-time on the comparison pages.
What if I can't find stock of A0171?
You can fill out our help required form which you can use to request a quote for A0171 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.