Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Indicator Lens Colour | Blue |
---|---|
Lens Shape | Round |
Mounting Hole Dia | 16mm |
Accessory Type | Lens |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | AO1 Series |
Round Blue Lens for A01 Series Operator | RS |
Panel Mount Indicator Lens Round Style, Blue, 16mm Diameter | APEM Components A0163F | RS Americas |
LENS, ROUND, BLUE | element14 |
Where can I find additional details, specifications and documents for a A0163F?
Additional datasheets, footprints and schematics for A0163F are listed on our Part Details page. You can also find images and similar parts to A0163F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A0163F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0163F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A0163F fall under?
The A0163F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A0163F when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A0163F you can contact the distributor directly for product support, shipping queries etc.
Is the A0163F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A0163F have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for A0163F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A0163F often in real-time on the comparison pages.
What if I can't find stock of A0163F?
You can fill out our help required form which you can use to request a quote for A0163F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.