Status: | Unknown |
---|---|
Series: | A01 Series |
RoHS: | Unknown |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Green |
Product Range | A01 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Lens |
For Use With | AO1 Series |
Indicator Lens Colour | Green |
| Heilind Electronics |
Rect. Green Lens for A01 Series Operator | RS |
Lens, Pb Switch, Rectangular, Green | Newark Electronics |
Modular Switch Lens For Use With A01 Rectangular Switch | APEM Components A0161E | RS Americas |
LENS, RECTANGULAR, GREEN | element14 |
Where can I find additional details, specifications and documents for a A0161E?
Additional datasheets, footprints and schematics for A0161E are listed on our Part Details page. You can also find images and similar parts to A0161E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A0161E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0161E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A0161E fall under?
The A0161E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A0161E when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A0161E you can contact the distributor directly for product support, shipping queries etc.
Is the A0161E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A0161E have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for A0161E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A0161E often in real-time on the comparison pages.
What if I can't find stock of A0161E?
You can fill out our help required form which you can use to request a quote for A0161E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.