Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Quick Connect, Solder |
---|---|
No. of Poles | 3 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 250V |
For Use With | APEM A03 Series Illuminated/Non-Illuminated PB Switches & Indicators |
RoHS Compliant | Yes |
Three Pole Switchblock for A01 Operator | RS |
Contact Block, 3 Pole, 6A, 250Vac | Newark Electronics |
| Heilind Electronics |
Switch Block,3PDT, Maintained Action, For use with A01 Series,6A,250VAC, Solder/QC | APEM Components A0155B | RS Americas |
Where can I find additional details, specifications and documents for a A0155B?
Additional datasheets, footprints and schematics for A0155B are listed on our Part Details page. You can also find images and similar parts to A0155B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A0155B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0155B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A0155B fall under?
The A0155B is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to A0155B when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A0155B you can contact the distributor directly for product support, shipping queries etc.
Is the A0155B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A0155B have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Heilind Electronics and RS Americas have stock available or on a lead time for A0155B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A0155B often in real-time on the comparison pages.
What if I can't find stock of A0155B?
You can fill out our help required form which you can use to request a quote for A0155B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.