Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.01
|
963
in stock
|
Buy Now | |
element14
from US$10.36
|
2,809
in stock
|
Buy Now | |
Farnell
from US$9.81
|
2,347
in stock
|
Buy Now | |
Distrelec
from US$10.55
|
307
in stock
|
Buy Now | |
Conrad
from US$15.16
|
181
in stock
|
Buy Now | |
RS Americas
from US$8.67
|
80
in stock
|
Buy Now | |
Heilind Electronics
from US$15.40
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$10.57
|
36
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.40
|
26
in stock
|
Buy Now |
Switch Terminals | Quick Connect Solder |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 250V |
For Use With | A01 Series Switches |
Contact Voltage DC Max | 12V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CONTACT BLOCK, DPDT, THT | element14 |
Double Pole Switchblock for A01 Operator | RS |
Apem Contact block | Distrelec |
Compatible with (details): A01 key switch | Conrad |
Switch Block, DPDT, Maintained Action, For use with A01 Series,6A,250VAC, Solder/QC | APEM Components A0152B | RS Americas |
INDUSTRIAL CONTROL A01 16MM | Heilind Electronics |
Contact Block | Newark Electronics |
Where can I find additional details, specifications and documents for a A0152B?
Additional datasheets, footprints and schematics for A0152B are listed on our Part Details page. You can also find images and similar parts to A0152B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A0152B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0152B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A0152B fall under?
The A0152B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A0152B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A0152B you can contact the distributor directly for product support, shipping queries etc.
Is the A0152B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A0152B have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Conrad have stock available or on a lead time for A0152B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A0152B often in real-time on the comparison pages.
What if I can't find stock of A0152B?
You can fill out our help required form which you can use to request a quote for A0152B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.