Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.03
|
192
in stock
|
Buy Now | |
Heilind Electronics
from US$12.50
|
806
in stock
|
Buy Now | |
RS Americas
from US$7.65
|
318
in stock
|
Buy Now | |
Conrad
from US$16.18
|
218
in stock
|
Buy Now | |
Newark Electronics
from US$8.38
|
192
in stock
|
Buy Now | |
element14
from US$7.76
|
192
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.50
|
188
in stock
|
Buy Now | |
TTI Europe
from US$5.82
|
-
|
Buy Now |
Switch Terminals | Quick Connect Solder |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 250V |
For Use With | APEM A01ES-D Series Emergency Stop Switches |
Contact Voltage DC Max | - |
16MM IND CTRL SP | Heilind Electronics |
Switch Block, SPST-NC, Fits A01ES E-Stop Actuators, 1.5A, 250VAC, Solder/QC | APEM Components A0150BD | RS Americas |
Connection (components): Type C CEE 7/16 plug 2.8 mm | Conrad |
Contact Block, 1 Pole, 6A, 250Vac | Newark Electronics |
CONTACT BLOCK, 1 POLE, 6A, 250VAC | element14 |
PB SW SPST-NC 0.5A 250VAC | TTI Europe |
Where can I find additional details, specifications and documents for a A0150BD?
Additional datasheets, footprints and schematics for A0150BD are listed on our Part Details page. You can also find images and similar parts to A0150BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A0150BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0150BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A0150BD fall under?
The A0150BD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A0150BD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A0150BD you can contact the distributor directly for product support, shipping queries etc.
Is the A0150BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A0150BD have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Conrad, Newark Electronics and element14 have stock available or on a lead time for A0150BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A0150BD often in real-time on the comparison pages.
What if I can't find stock of A0150BD?
You can fill out our help required form which you can use to request a quote for A0150BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.