Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Quick Co, Quick Connect Solder |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 250V |
For Use With | Apem A01 A02 and A03 Series Pushbutton Switches |
Contact Voltage DC Max | 12V |
SWITCH BLOCK, SP CONTACT | Relay Specialties |
Apem Contact block | Distrelec |
Contact Block | Newark Electronics |
Where can I find additional details, specifications and documents for a A0150B?
Additional datasheets, footprints and schematics for A0150B are listed on our Part Details page. You can also find images and similar parts to A0150B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A0150B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0150B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A0150B fall under?
The A0150B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A0150B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A0150B you can contact the distributor directly for product support, shipping queries etc.
Is the A0150B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A0150B have stock available?
Authorised distributors including Relay Specialties, Distrelec and Newark Electronics have stock available or on a lead time for A0150B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A0150B often in real-time on the comparison pages.
What if I can't find stock of A0150B?
You can fill out our help required form which you can use to request a quote for A0150B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.