Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Apem A02 Series Illuminated Pushbutton Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | T-1 3/4 (5mm) |
Colour | Clear |
External Diameter | 4.5mm |
External Length / Height | 14mm |
LED / Lamp Size | T-1 3/4 |
Length | 14mm |
Supply Voltage | 220V |
Supply Voltage V AC | 220V |
Neon Lamp, 220V | Newark Electronics |
NEON LAMP, 220V | element14 |
Accessory, Neon Lamp, 220V | APEM Components A0143H | RS Americas |
Where can I find additional details, specifications and documents for a A0143H?
Additional datasheets, footprints and schematics for A0143H are listed on our Part Details page. You can also find images and similar parts to A0143H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A0143H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0143H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A0143H fall under?
The A0143H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A0143H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A0143H you can contact the distributor directly for product support, shipping queries etc.
Is the A0143H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A0143H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS Americas have stock available or on a lead time for A0143H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A0143H often in real-time on the comparison pages.
What if I can't find stock of A0143H?
You can fill out our help required form which you can use to request a quote for A0143H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.