Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AO1 |
---|---|
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BEAB CSA UL VDE |
Contact Current @ Contact Voltage AC Max | 6A |
Contact Resistance | 10Mohm |
Contact Voltage AC Max | 250V |
External Depth | 42mm |
External Diameter | 18mm |
Insulation Resistance | 50Mohm |
Mounting Hole Dia | 16mm |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Round Operator Switch Momentary,1/2 pole | RS |
Operator, 16Mm, A01 Series Pushbutton Switches | Newark Electronics |
SWITCH, PUSHBUTTON | element14 |
Accessory, P/B Operator Only,1 or 2 Pole,16MM, Round, Illuminative, Momentary | APEM Components A0109Y | RS Americas |
Where can I find additional details, specifications and documents for a A0109Y?
Additional datasheets, footprints and schematics for A0109Y are listed on our Part Details page. You can also find images and similar parts to A0109Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A0109Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0109Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A0109Y fall under?
The A0109Y is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A0109Y when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A0109Y you can contact the distributor directly for product support, shipping queries etc.
Is the A0109Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A0109Y have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for A0109Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A0109Y often in real-time on the comparison pages.
What if I can't find stock of A0109Y?
You can fill out our help required form which you can use to request a quote for A0109Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.