Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AO1 |
---|---|
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BEAB CSA UL VDE |
Approvals / Standards | EN 61058 IEC 60529 UL 1054 |
Contact Current @ Contact Voltage AC Max | 6A |
Contact Resistance | 10Mohm |
Contact Voltage AC Max | 250V |
External Depth | 42mm |
External Diameter | 18mm |
External Length / Height | 18mm |
External Width | 18mm |
IP Rating | IP65 |
Insulation Resistance | 50Mohm |
Mounting Hole Dia | 16mm |
No. of Mechanical Operations | 100000 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Switch, Pushbutton | Newark Electronics |
SWITCH, PUSHBUTTON | element14 |
Square Operator Switch Latching,1/2 pole | RS |
Accessory, P/B Operator Only,1 or 2 Pole,16MM, Square, Illuminative, Maintained | APEM Components A0105X | RS Americas |
Where can I find additional details, specifications and documents for a A0105X?
Additional datasheets, footprints and schematics for A0105X are listed on our Part Details page. You can also find images and similar parts to A0105X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A0105X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0105X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A0105X fall under?
The A0105X is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A0105X when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A0105X you can contact the distributor directly for product support, shipping queries etc.
Is the A0105X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A0105X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for A0105X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A0105X often in real-time on the comparison pages.
What if I can't find stock of A0105X?
You can fill out our help required form which you can use to request a quote for A0105X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.