A0101Y Switches, Relays & Solenoids by APEM

SWITCH PUSHBUTTON

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.20

Distributor Stock
Logo for RS
RS
from US$8.20
478
in stock
Buy Now
Logo for element14
element14
from US$9.99
104
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.20
104
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.53
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.20
-
Buy Now

Specifications

For Use With AO1
IP / NEMA Rating IP65
Product Range -
SVHC No SVHC (15-Jan-2018)
Approval Bodies BEAB CSA UL VDE
Contact Current @ Contact Voltage AC Max 6A
Contact Resistance 10Mohm
Contact Voltage AC Max 250V
External Depth 42mm
External Diameter 18mm
External Length / Height 18mm
External Width 24mm
Insulation Resistance 50Mohm
Mounting Hole Dia 16mm
No. of Mechanical Operations 1000000
Operating Temperature Max 55°C
Operating Temperature Min -20°C

Alternative Descriptions

Rect. Operator Switch Momentary,1/2 pole | RS
SWITCH, PUSHBUTTON | element14
Pushbutton Actuator, Rectangular, 16Mm | Newark Electronics
Accessory, P/B Operator Only,1 or 2 Pole,16MM, Rectangular, Illuminative, Momentary | APEM Components A0101Y | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A0101Y?

Additional datasheets, footprints and schematics for A0101Y are listed on our Part Details page. You can also find images and similar parts to A0101Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A0101Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0101Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A0101Y fall under?

The A0101Y is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to A0101Y when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A0101Y you can contact the distributor directly for product support, shipping queries etc.

Is the A0101Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A0101Y have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for A0101Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A0101Y often in real-time on the comparison pages.

What if I can't find stock of A0101Y?

You can fill out our help required form which you can use to request a quote for A0101Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay