Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Arduino Boards with 1.0 Pin Out |
Kit Contents | Prototyping Shield |
Product Range | - |
Accessory Type | Arduino Shield |
Features | Arduino Pinout Reset Button ICSP Connector 14 pin SMD Footprint 20 pin Through Hole Footprint |
Add-On Card, Protoshield R3, Assembled Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a A000077?
Additional datasheets, footprints and schematics for A000077 are listed on our Part Details page. You can also find images and similar parts to A000077 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A000077 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A000077 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A000077 fall under?
The A000077 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to A000077 when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A000077 you can contact the distributor directly for product support, shipping queries etc.
Is the A000077 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A000077 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A000077.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A000077 often in real-time on the comparison pages.
What if I can't find stock of A000077?
You can fill out our help required form which you can use to request a quote for A000077 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.