Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.02
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$22.14
|
681
in stock
|
Buy Now |
![]() |
Farnell
from US$21.87
|
1,074
in stock
|
Buy Now |
![]() |
element14
from US$29.71
|
1,069
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$21.07
|
205
in stock
|
Buy Now |
![]() |
Welectron
from US$18.89
|
100
in stock
|
Buy Now |
![]() |
Jameco Electronics
from US$23.95
|
87
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$19.31
|
48
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$22.92
|
25
in stock
|
Buy Now |
![]() |
Avnet America
from US$18.02
|
-
|
Buy Now |
![]() |
RS Americas
from US$20.40
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Silicon Core Number | ATmega328 |
Kit Contents | Dev Board for ATmega328 MCU |
Product Range | - |
ARDUINO UNO SMD, DEV KIT | Farnell |
ARDUINO UNO SMD REV3,A000073 | RS |
Dev Board, Atmega328, Arduino Uno R3 Smd Ed | Newark Electronics |
Arduino A000073 Arduino Uno Surface Mount (Revision 3) | Jameco Electronics |
Arduino Uno SMD A000073 Board Rev3 | Rapid Electronics |
SBC, Arduino UNO SMD Rev3, ATmega328P, 8bit, 2KB RAM, 32KB Flash, 14 I/O pins | Avnet America |
Arduino UNO R3 SMD Board, ATmega328P Microcontroller | Arduino A000073 | RS Americas |
Where can I find additional details, specifications and documents for a A000073?
Additional datasheets, footprints and schematics for A000073 are listed on our Part Details page. You can also find images and similar parts to A000073 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A000073 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A000073 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A000073 fall under?
The A000073 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to A000073 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A000073 you can contact the distributor directly for product support, shipping queries etc.
Is the A000073 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A000073 have stock available?
Authorised distributors including Farnell, element14, RS, Newark Electronics and Welectron have stock available or on a lead time for A000073.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A000073 often in real-time on the comparison pages.
What if I can't find stock of A000073?
You can fill out our help required form which you can use to request a quote for A000073 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.