Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.79
|
12,893
in stock
|
Buy Now | |
element14
from US$25.59
|
2,479
in stock
|
Buy Now | |
Farnell
from US$25.10
|
2,339
in stock
|
Buy Now | |
Distrelec
from US$25.73
|
665
in stock
|
Buy Now | |
Welectron
from US$18.72
|
500
in stock
|
Buy Now | |
Jameco Electronics
from US$25.95
|
315
in stock
|
Buy Now | |
Rapid Electronics
from US$25.26
|
226
in stock
|
Buy Now | |
Newark Electronics
from US$25.81
|
199
in stock
|
Buy Now | |
RS Americas
from US$24.19
|
71
in stock
|
Buy Now | |
Schukat Electronic
from US$21.13
|
40
in stock
|
Buy Now | |
Avnet America
from US$20.95
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | AVR |
Silicon Core Number | ATmega328 |
Kit Contents | UNO Evaluation Board |
Product Range | - |
Features | Powered via USB or with an External Supply Programmed with Arduino Software |
ARDUINO UNO,A000066 | RS |
ARDUINO UNO, EVALUATION BOARD | element14 |
Arduino Microcontroller board, Uno | Distrelec |
Arduino Uno Rev3 | Welectron |
Arduino A000066 Arduino Uno R3 DIP Edition (Revision 3) | Jameco Electronics |
Arduino Uno A000066 Board R3 | Rapid Electronics |
Dev Board, Atmega328, Arduino Uno R3 Dip Ed | Newark Electronics |
Arduino UNO R3 Board, ATmega328P Microcontroller | Arduino A000066 | RS Americas |
SBC, Arduino UNO Rev3, ATmega328P, 8bit, 2KB RAM, 32KB Flash, 14 I/O pins | Avnet America |
Where can I find additional details, specifications and documents for a A000066?
Additional datasheets, footprints and schematics for A000066 are listed on our Part Details page. You can also find images and similar parts to A000066 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A000066 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A000066 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A000066 fall under?
The A000066 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to A000066 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A000066 you can contact the distributor directly for product support, shipping queries etc.
Is the A000066 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A000066 have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Welectron have stock available or on a lead time for A000066.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A000066 often in real-time on the comparison pages.
What if I can't find stock of A000066?
You can fill out our help required form which you can use to request a quote for A000066 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.