| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$38.68
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$45.16
|
2,407
in stock
|
Buy Now |
|
Newark Electronics
from US$48.34
|
317
in stock
|
Buy Now |
|
Rapid Electronics
from US$55.43
|
91
in stock
|
Buy Now |
|
Conrad
from US$50.12
|
49
in stock
|
Buy Now |
|
RS Americas
from US$40.12
|
9
in stock
|
Buy Now |
|
Welectron
from US$40.04
|
1
in stock
|
Buy Now |
|
Avnet America
from US$38.68
|
0
in stock
|
Buy Now |
| Buy Now |
| Silicon Manufacturer | Atmel |
|---|---|
| No. of Bits | 32bit |
| Silicon Family Name | AT91SAM3xxx |
| Core Architecture | ARM |
| Core Sub-Architecture | Cortex-M3 |
| Silicon Core Number | AT91SAM3X8E |
| Kit Contents | DUE Evaluation Board for AT91SAM3X8E |
| Product Range | - |
| Features | AT91SAM3X8E MCU 54 3.3V I/O 12 Analogue Inputs 4 UARTs 2 DAC Outputs 2 USBs |
| ARDUINO DUE,A000062 | RS |
| Dev Board, 8E Arm Cortex-M3, Arduino Due | Newark Electronics |
| Arduino Due A000062 Board ARM Cortex M3 | Rapid Electronics |
| Arduino® Board Due Core | Conrad |
| ARDUINO DUE BOARD WITH HEADERS, AT91SAM3X8E MICROCONTROLLER | RS Americas |
| Arduino Due | Welectron |
| SBC, Arduino Due, AT91SAM3X8E, ARM Cortex-M3, 32bit, 96KB RAM, 512KB Flash, with headers | Avnet America |
Where can I find additional details, specifications and documents for a A000062?
Additional datasheets, footprints and schematics for A000062 are listed on our Part Details page. You can also find images and similar parts to A000062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A000062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A000062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A000062 fall under?
The A000062 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to A000062 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A000062 you can contact the distributor directly for product support, shipping queries etc.
Is the A000062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A000062 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Conrad and RS Americas have stock available or on a lead time for A000062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A000062 often in real-time on the comparison pages.
What if I can't find stock of A000062?
You can fill out our help required form which you can use to request a quote for A000062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.