Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.61
|
1,057
in stock
|
Buy Now | |
Distrelec
from US$22.02
|
430
in stock
|
Buy Now | |
Rapid Electronics
from US$22.81
|
75
in stock
|
Buy Now | |
Jameco Electronics
from US$22.49
|
50
in stock
|
Buy Now | |
Welectron
from US$18.79
|
20
in stock
|
Buy Now | |
element14
from US$23.03
|
19
in stock
|
Buy Now | |
Farnell
from US$22.79
|
18
in stock
|
Buy Now | |
RS Americas
from US$22.33
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$23.23
|
2
in stock
|
Buy Now | |
Avnet America
from US$18.97
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Silicon Core Number | ATmega32 |
Kit Contents | Evaluation Board for ATMEGA32U4 MCU |
Product Range | - |
Features | USB Communication Powered by AC to DC Adapter or Battery |
No. of Bits | 8bit |
ARDUINO LEONARDO WITH HEADERS,A000057 | RS |
Arduino Microcontroller, Leonardo w headers | Distrelec |
Arduino Leonardo With Headers A000057 Board | Rapid Electronics |
Arduino A000057 Arduino Leonardo (with Headers) | Jameco Electronics |
Arduino Leonardo with Headers | Welectron |
U4, LEONARDO, EVALUATION BOARD | element14 |
Arduino Leonardo Board with Headers, ATmega32U4 Microcontroller | Arduino A000057 | RS Americas |
Atmega32U4, Leonardo, Evaluation Board | Newark Electronics |
SBC, Arduino Leonardo, ATmega32u4, 8bit, 2.5KB RAM, 32KB Flash, 20 I/O pins, with headers | Avnet America |
Where can I find additional details, specifications and documents for a A000057?
Additional datasheets, footprints and schematics for A000057 are listed on our Part Details page. You can also find images and similar parts to A000057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A000057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A000057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A000057 fall under?
The A000057 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other SBC's.
Can I view similar or alternative parts?
You can view similar parts to A000057 when available in the Other SBC's range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A000057 you can contact the distributor directly for product support, shipping queries etc.
Is the A000057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A000057 have stock available?
Authorised distributors including RS, Distrelec, Rapid Electronics, Jameco Electronics and Welectron have stock available or on a lead time for A000057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A000057 often in real-time on the comparison pages.
What if I can't find stock of A000057?
You can fill out our help required form which you can use to request a quote for A000057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.