Prices starting from US$16.27
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Silicon Core Number | ATmega32 |
Kit Contents | Evaluation Board for ATMEGA32U4 MCU |
Product Range | - |
Features | ATMEGA32U4 MCU USB AC to DC Adapter or Battery Powered |
ARDUINO LEONARDO,A000052 | RS |
U4, ARDUINO LEONARDO, BOARD | element14 |
Arduino Microcontroller, Leonardo w/o headers | Distrelec |
Arduino Leonardo without Headers | Welectron |
Dev Board, Atmega32U4, Arduino Leonardo R3, No Headers | Newark Electronics |
Arduino Leonardo w/o Headers, ATmega32U4 Microcontroller | Arduino A000052 | RS Americas |
SBC, Arduino Leonardo, ATmega32u4, 8bit, 2.5KB RAM, 32KB Flash, 20 I/O pins | Avnet America |
Where can I find additional details, specifications and documents for a A000052?
Additional datasheets, footprints and schematics for A000052 are listed on our Part Details page. You can also find images and similar parts to A000052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A000052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A000052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A000052 fall under?
The A000052 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to A000052 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A000052 you can contact the distributor directly for product support, shipping queries etc.
Is the A000052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A000052 have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Welectron have stock available or on a lead time for A000052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A000052 often in real-time on the comparison pages.
What if I can't find stock of A000052?
You can fill out our help required form which you can use to request a quote for A000052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.