Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.28
|
No stock
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Silicon Core Number | ATmega328 |
Kit Contents | Evaluation Board for ATMEGA328P MCU |
Product Range | - |
Features | ATMEGA328P MCU in SMD Package Powered by USB or External Supply |
No. of Bits | 8bit |
ARDUINO UNO, SMD, BOARD | Farnell |
Where can I find additional details, specifications and documents for a A000049?
Additional datasheets, footprints and schematics for A000049 are listed on our Part Details page. You can also find images and similar parts to A000049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A000049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A000049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A000049 fall under?
The A000049 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other SBC's.
Can I view similar or alternative parts?
You can view similar parts to A000049 when available in the Other SBC's range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A000049 you can contact the distributor directly for product support, shipping queries etc.
Is the A000049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A000049 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for A000049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A000049 often in real-time on the comparison pages.
What if I can't find stock of A000049?
You can fill out our help required form which you can use to request a quote for A000049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.