Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Pre-Programmed IC |
---|---|
For Use With | Arduino UNO Based Circuits |
Product Range | - |
CPU Speed | 20MHz |
Controller Family/Series | ATmega |
EEPROM Memory Size | 1KB |
Embedded Interface Type | I2C SPI UART |
Features | ATmega328 MCU IC with Arduino UNO Bootloader Pre-programed |
MPU Core Size | 8bit |
No. of I/O's | 23I/O's |
No. of PWM Channels | 6 |
No. of Timers | 3 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC PWM RTC Timer |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 2KB |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Supply Voltage Range | 1.8V to 5.5V |
Arduino A000048 ATMega328P 32kB Microcontroller with Arduino Uno Optiboot 2 pcs | Jameco Electronics |
Pre-Programmed Ic, Atmega, Arduino Uno Bootloader | Newark Electronics |
Where can I find additional details, specifications and documents for a A000048?
Additional datasheets, footprints and schematics for A000048 are listed on our Part Details page. You can also find images and similar parts to A000048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A000048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A000048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A000048 fall under?
The A000048 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Arduino.
Can I view similar or alternative parts?
You can view similar parts to A000048 when available in the Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A000048 you can contact the distributor directly for product support, shipping queries etc.
Is the A000048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A000048 have stock available?
Authorised distributors including Jameco Electronics and Newark Electronics have stock available or on a lead time for A000048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A000048 often in real-time on the comparison pages.
What if I can't find stock of A000048?
You can fill out our help required form which you can use to request a quote for A000048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.