Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.92
|
No stock
|
Buy Now |
Silicon Manufacturer | Arduino |
---|---|
Silicon Family Name | ATmega |
Core Architecture | ATmega |
Core Sub-Architecture | AVR |
Silicon Core Number | ATmega328 |
Kit Contents | Board only |
Product Range | - |
Features | Powered via USB Connection 2KB of SRAM 1KB of EEPROM |
No. of Bits | 8bit |
ARDUINO UNO, I2C, BOARD | Farnell |
Where can I find additional details, specifications and documents for a A000046?
Additional datasheets, footprints and schematics for A000046 are listed on our Part Details page. You can also find images and similar parts to A000046 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A000046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A000046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A000046 fall under?
The A000046 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other SBC's.
Can I view similar or alternative parts?
You can view similar parts to A000046 when available in the Other SBC's range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A000046 you can contact the distributor directly for product support, shipping queries etc.
Is the A000046 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A000046 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for A000046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A000046 often in real-time on the comparison pages.
What if I can't find stock of A000046?
You can fill out our help required form which you can use to request a quote for A000046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.