Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Arduino Uno Duemilanove & Arduino Mega Board |
---|---|
External Height | 35mm |
External Width | 62mm |
External Depth | 112mm |
Enclosure Material | ABS Polycarbonate |
Body Colour | Black |
Product Range | - |
Accessory Type | Enclosure |
Features | With Ethernet Shield |
Enclosure, Box For Arduino Uno/Mega | Newark Electronics |
ARDUINO ENCLOSURE, ABS/PC, BLACK | Farnell |
Where can I find additional details, specifications and documents for a A000009?
Additional datasheets, footprints and schematics for A000009 are listed on our Part Details page. You can also find images and similar parts to A000009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A000009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A000009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A000009 fall under?
The A000009 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to A000009 when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A000009 you can contact the distributor directly for product support, shipping queries etc.
Is the A000009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A000009 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for A000009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A000009 often in real-time on the comparison pages.
What if I can't find stock of A000009?
You can fill out our help required form which you can use to request a quote for A000009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.