Silicon Manufacturer | Arduino |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | ATmega |
Core Sub-Architecture | AVR |
Silicon Core Number | ATmega328 |
Kit Contents | Board |
Product Range | - |
Features | Powered via the Mini-B USB Connection 16KB of Flash Memory for Storing Code |
ARDUINO NANO, EVALUATION BOARD | Farnell |
Arduino Arduino Nano Board | Distrelec |
ARDUINO NANO | Avnet America |
Where can I find additional details, specifications and documents for a A000005?
Additional datasheets, footprints and schematics for A000005 are listed on our Part Details page. You can also find images and similar parts to A000005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A000005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A000005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A000005 fall under?
The A000005 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to A000005 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A000005 you can contact the distributor directly for product support, shipping queries etc.
Is the A000005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A000005 have stock available?
Authorised distributors including Farnell, element14, Distrelec and Avnet America have stock available or on a lead time for A000005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A000005 often in real-time on the comparison pages.
What if I can't find stock of A000005?
You can fill out our help required form which you can use to request a quote for A000005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.