Status: | Unknown |
---|---|
Series: | U250 Alveo Series |
RoHS: | Unknown |
Product Range | U250 Alveo Series |
---|---|
Thermal Cooling Type | Active |
Total Power Max | 225W |
Memory Capacity | 54MB |
Interface Type | PCI Express Gen3x16 |
Network Interfaces | 2x QSFP28 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 45°C |
SVHC | No SVHC (27-Jun-2018) |
Xilinx U250 Alveo Data Center accelerator card: 33.3 INT8 TOPs, full height, full length, dual slot, PCIe Gen3x16, 2xQSFP28, active cooling | Avnet Asia |
DATA CENTER ACCELERATOR CARD, 54MB, 225W | Farnell |
Where can I find additional details, specifications and documents for a A-U250-A64G-PQ-G?
Additional datasheets, footprints and schematics for A-U250-A64G-PQ-G are listed on our Part Details page. You can also find images and similar parts to A-U250-A64G-PQ-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-U250-A64G-PQ-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-U250-A64G-PQ-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-U250-A64G-PQ-G fall under?
The A-U250-A64G-PQ-G is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to A-U250-A64G-PQ-G when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-U250-A64G-PQ-G you can contact the distributor directly for product support, shipping queries etc.
Is the A-U250-A64G-PQ-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A-U250-A64G-PQ-G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for A-U250-A64G-PQ-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-U250-A64G-PQ-G often in real-time on the comparison pages.
What if I can't find stock of A-U250-A64G-PQ-G?
You can fill out our help required form which you can use to request a quote for A-U250-A64G-PQ-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.