Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$114.88
|
No stock
|
Buy Now | |
Powell Electronics
from US$7.37
|
109
in stock
|
Buy Now | |
RS Americas
from US$8.22
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$4.88
|
12
in stock
|
Buy Now | |
element14
from US$4.90
|
12
in stock
|
Buy Now | |
Farnell
from US$5.00
|
12
in stock
|
Buy Now | |
Jameco Electronics
from US$7.45
|
9
in stock
|
Buy Now | |
Future Electronics
from US$9.28
|
-
|
Buy Now |
For Use With | Multicomp Proximity Switches and Magnets |
---|---|
IP / NEMA Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 7.7mm |
External Width | 12.7mm |
Fixing Centres | 25mm |
Fixing Hole Diameter | 3.1mm |
Length | 38.3mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Multicomp Proximity Switches and Magnets |
---|---|
Sensor Input | Optical |
RoHS Compliant | Yes |
Miniature Actuator Magnet, Reed Switch | Newark Electronics |
ACTUATOR MAGNET, REED SWITCH | element14 |
Where can I find additional details, specifications and documents for a A/M4?
Additional datasheets, footprints and schematics for A/M4 are listed on our Part Details page. You can also find images and similar parts to A/M4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A/M4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A/M4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A/M4 fall under?
The A/M4 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to A/M4 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A/M4 you can contact the distributor directly for product support, shipping queries etc.
Is the A/M4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A/M4 have stock available?
Authorised distributors including Powell Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for A/M4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A/M4 often in real-time on the comparison pages.
What if I can't find stock of A/M4?
You can fill out our help required form which you can use to request a quote for A/M4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.