Status: | Unknown |
---|---|
Series: | A-CSD Series |
RoHS: | Unknown |
Supply Voltage Min | 24VDC |
---|---|
Supply Voltage Max | 48VDC |
No. of Phases | Two Phase |
Power Rating | - |
Output Voltage Max | - |
Output Current | 4.4A |
Product Range | A-CSD Series |
SVHC | No SVHC (12-Jan-2017) |
Stepper Motor Drive, 2Ph, 48Vdc, 4.4A Rohs Compliant: Yes |Rta A-CSD04.V. | Newark Electronics |
STEPPER MOTOR DRIVE, 2PH, 48VDC, 4.4A | element14 |
Where can I find additional details, specifications and documents for a A-CSD04.V?
Additional datasheets, footprints and schematics for A-CSD04.V are listed on our Part Details page. You can also find images and similar parts to A-CSD04.V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-CSD04.V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-CSD04.V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-CSD04.V fall under?
The A-CSD04.V is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to A-CSD04.V when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-CSD04.V you can contact the distributor directly for product support, shipping queries etc.
Is the A-CSD04.V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A-CSD04.V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A-CSD04.V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-CSD04.V often in real-time on the comparison pages.
What if I can't find stock of A-CSD04.V?
You can fill out our help required form which you can use to request a quote for A-CSD04.V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.