A-6636RT Cable Management by Hoffman Enclosures

RACEWAY DUCT, STEEL, 6" X 6" X 36"

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$284.77

Distributor Stock
Logo for Carlton-Bates
Carlton-Bates
from US$290.86
41
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$284.77
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

External Width 6"
External Height 6"
Raceway / Duct Material Steel
RoHS Compliant Yes

Alternative Descriptions

Wiring Trough, Galvanized, Steel, 16 Gauge, 6.00 x 6.00 | Carlton-Bates
Wiring Trough 6.00x6.00x36.00 , 6.00x6.00x36.00, Steel | nVent HOFFMAN A6636RT | RS Americas
Raceway Duct, Steel, 6" X 6" X 36" | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A-6636RT?

Additional datasheets, footprints and schematics for A-6636RT are listed on our Part Details page. You can also find images and similar parts to A-6636RT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A-6636RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-6636RT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A-6636RT fall under?

The A-6636RT is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.

Can I view similar or alternative parts?

You can view similar parts to A-6636RT when available in the Raceway & Duct range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A-6636RT you can contact the distributor directly for product support, shipping queries etc.

Is the A-6636RT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for A-6636RT have stock available?

Authorised distributors including Carlton-Bates, RS Americas and Newark Electronics have stock available or on a lead time for A-6636RT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A-6636RT often in real-time on the comparison pages.

What if I can't find stock of A-6636RT?

You can fill out our help required form which you can use to request a quote for A-6636RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay