Status: | Unknown |
---|---|
Series: | F40PT Series |
RoHS: | Compliant |
Product Range | F40PT Series |
---|---|
External Width | 102mm |
External Height | 102mm |
Raceway / Duct Color | Grey |
Raceway / Duct Material | Steel |
RoHS Compliant | Yes |
Wiring Trough, Steel, Grey | Newark Electronics |
Wiring Trough 4.00x4.00x12.00 , 4.00x4.00x12.00, Steel | nVent HOFFMAN A4412RT | RS Americas |
Wiring Trough, Galvanized, Steel, 16 Gauge, 4.00 x 4.00 | Carlton-Bates |
Where can I find additional details, specifications and documents for a A-4412RT?
Additional datasheets, footprints and schematics for A-4412RT are listed on our Part Details page. You can also find images and similar parts to A-4412RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-4412RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-4412RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-4412RT fall under?
The A-4412RT is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.
Can I view similar or alternative parts?
You can view similar parts to A-4412RT when available in the Raceway & Duct range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-4412RT you can contact the distributor directly for product support, shipping queries etc.
Is the A-4412RT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A-4412RT have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for A-4412RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-4412RT often in real-time on the comparison pages.
What if I can't find stock of A-4412RT?
You can fill out our help required form which you can use to request a quote for A-4412RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.