A-38 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 4.6N, 15.1MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.99

Distributor Stock
Logo for Newark
Newark
from US$0.99
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$12.13
3
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$474.20
-
Buy Now

Specifications

Body Length 15.1mm
Compressed Length 8.8mm
Compression Load Max 4.6N
External Diameter 2.77mm
Wire Diameter 0.3mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 4.6N, 15.1Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A-38?

Additional datasheets, footprints and schematics for A-38 are listed on our Part Details page. You can also find images and similar parts to A-38 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A-38 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-38 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A-38 fall under?

The A-38 is listed under Fasteners & Mechanical > Springs > Compression Springs.

Can I view similar or alternative parts?

You can view similar parts to A-38 when available in the Compression Springs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A-38 you can contact the distributor directly for product support, shipping queries etc.

Is the A-38 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for A-38 have stock available?

Authorised distributors including RS Americas, Newark Electronics and Richardson RFPD have stock available or on a lead time for A-38.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A-38 often in real-time on the comparison pages.

What if I can't find stock of A-38?

You can fill out our help required form which you can use to request a quote for A-38 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay