A-3.6864-18 Crystals & Oscillators by Raltron Electronics Corporation

CRYSTAL 3.6864M 18PF CL HC49/U

Status: Unknown
Series: A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now

Specifications

Frequency Nom 3.6864MHz
Crystal Case Through Hole 11mm x 4.65mm
Frequency Stability + / - 50ppm
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Product Range A Series
Operating Temperature Min -20°C
Operating Temperature Max 70°C
SVHC No SVHC (15-Jan-2019)
Accuracy ± 30ppm
Crystal Mounting Type Through Hole
Frequency 3.6864MHz
Frequency Stability ± 50ppm
No. of Pins 2Pins
Operating Temperature Range -20°C to +70°C
Output Frequency 3.6864MHz
Temperature Stabilty ± 50ppm

Alternative Descriptions

Frequency Nom:3.6864MHz | element14
Crystal, 3.6864Mhz, 18Pf, Hc-49U | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A-3.6864-18?

Additional datasheets, footprints and schematics for A-3.6864-18 are listed on our Part Details page. You can also find images and similar parts to A-3.6864-18 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A-3.6864-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-3.6864-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A-3.6864-18 fall under?

The A-3.6864-18 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to A-3.6864-18 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A-3.6864-18 you can contact the distributor directly for product support, shipping queries etc.

Is the A-3.6864-18 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A-3.6864-18 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for A-3.6864-18.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A-3.6864-18 often in real-time on the comparison pages.

What if I can't find stock of A-3.6864-18?

You can fill out our help required form which you can use to request a quote for A-3.6864-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay