Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Swing-Out Panel Kit |
---|---|
For Use With | Hoffman 10" x 8" Type 4X Enclosures |
Product Range | - |
Swing-Out Panel Kit, Enclosure 10.00 x 8.00 in. | Carlton-Bates |
Swing Out Panel Kit, 10" X 8" Enclosure | Newark Electronics |
Swing-Out Panel Kit 10.00x8.00 , fits 10.00x8.00, Aluminum | nVent HOFFMAN A10SPK8C | RS Americas |
Where can I find additional details, specifications and documents for a A-10SPK8C?
Additional datasheets, footprints and schematics for A-10SPK8C are listed on our Part Details page. You can also find images and similar parts to A-10SPK8C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-10SPK8C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-10SPK8C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-10SPK8C fall under?
The A-10SPK8C is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to A-10SPK8C when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-10SPK8C you can contact the distributor directly for product support, shipping queries etc.
Is the A-10SPK8C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A-10SPK8C have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for A-10SPK8C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-10SPK8C often in real-time on the comparison pages.
What if I can't find stock of A-10SPK8C?
You can fill out our help required form which you can use to request a quote for A-10SPK8C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.