Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Time Min | 24h |
---|---|
Time Max | 7Days |
Contact Style | - |
Contact Current Max | - |
Controller Output | Digital |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Battery Life (Working) | 1000 hours |
Colour | White |
External Depth | 50mm |
External Length / Height | 86mm |
External Width | 86mm |
For Use With | Low Energy Fluorescent and Low Voltage Lighting |
Height | 86mm |
Output Type | Digital |
Time Range | 24h / 7day |
SECURITY LIGHT SWITCH, DIGITAL | element14 |
Where can I find additional details, specifications and documents for a ZV700?
Additional datasheets, footprints and schematics for ZV700 are listed on our Part Details page. You can also find images and similar parts to ZV700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZV700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZV700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZV700 fall under?
The ZV700 is listed under Electrical & Lighting > Plug-in Timers & Time Switches.
Can I view similar or alternative parts?
You can view similar parts to ZV700 when available in the Plug-in Timers & Time Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZV700 you can contact the distributor directly for product support, shipping queries etc.
Is the ZV700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZV700 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ZV700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZV700 often in real-time on the comparison pages.
What if I can't find stock of ZV700?
You can fill out our help required form which you can use to request a quote for ZV700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.