Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000205392 |
No distributors results available
Number of Positions | 1 |
---|---|
Socket Plating Material | Silver |
Wire Contact Termination Area Plating Material | Silver |
Plating Material | Silver |
Contact Termination Area Plating Material | Silver |
Contact Current Rating (Max) | 650A |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material | Silver |
Contact Type | Pin |
Barrel Type | Closed Barrel |
Contact Design | Screw Machined |
Contact Plating Material | Silver |
Contact Size | 20 |
Crimp Area Plating Finish | Bright |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Base Material | Copper |
Contact Termination Area Plating Finish | Bright |
Contact Shape & Form | Round |
Wire Size | 150mm² |
Mating Pin Diameter | 20mm |
Operating Voltage | 4000VDC, 4000VAC |
Continuous Current Rating | 650A |
VDE Tested | No |
UL Rating | None |
Contact Mating Retention Type | Hole |
Connector Mounting Type | Bulkhead |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Packaging Quantity | 1 |
Packaging Method | Bag/Box |
Latch Style | Standard |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Cable-to-Cable |
Product Type | Contact |
Termination Type | Crimp |
Where can I find additional details, specifications and documents for a ZPF000000000205392?
Additional datasheets, footprints and schematics for ZPF000000000205392 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000205392 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000205392 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000205392 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000205392 fall under?
The ZPF000000000205392 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000205392 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000205392 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000205392 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000205392 have stock available?
There is no stock from authorised distributors for ZPF000000000205392.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000205392 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000205392?
You can fill out our help required form which you can use to request a quote for ZPF000000000205392 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.