ZPF000000000136481 Rectangular Connectors by TE Connectivity

RECEPTACLE MALE FOR 4 PINS, CAL 1,6

Status: Active
Series: -
RoHS: Unknown
Aliases: 1899817-3,
ZPF000000000136481
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.07

Distributor Stock
Logo for Farnell
Farnell
from US$17.29
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$16.90
28
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.07
-
Buy Now
Logo for element14
element14
from US$15.64
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Material Glass-Filled Thermoplastic
Number of Rows 2
Number of Positions 4
Number of Signal Positions 4
Contact Current Rating (Max) 20A
Operating Voltage 500VAC, 500VDC
Housing Color Black
UL-Brandschutzklasse UL 94V-0
Mating Retention With
Contact Retention With
Mating Retention Type Latch
Mating Alignment With
Mating Alignment Type Polarization
Circuit Application Signal
Sealable No
Connector System Wire-to-Wire
Connector Style Plug
Connector & Contact Terminates To Wire & Cable
Product Type Connector
Shielded No
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 100°C, -40 – 212°F


Alternative Descriptions

Connector, Rcpt, 4Pos, Cable Rohs Compliant: Yes |Te Connectivity ZPF000000000136481 | Newark Electronics
CONNECTOR, RCPT, 4POS, CABLE | element14
Conn Rectangular PL 4 POS Crimp ST Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ZPF000000000136481?

Additional datasheets, footprints and schematics for ZPF000000000136481 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000136481 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ZPF000000000136481 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000136481 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ZPF000000000136481 fall under?

The ZPF000000000136481 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to ZPF000000000136481 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000136481 you can contact the distributor directly for product support, shipping queries etc.

Is the ZPF000000000136481 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ZPF000000000136481 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ZPF000000000136481.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ZPF000000000136481 often in real-time on the comparison pages.

What if I can't find stock of ZPF000000000136481?

You can fill out our help required form which you can use to request a quote for ZPF000000000136481 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay