Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000102764 |
Number of Positions | 8 |
---|---|
Mounting Hardware | Custom |
Circuit Application | Power & Signal & Data |
Comment | 90 degree Indexable Chimney |
Accessory Color | Clear |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Backshell Kit |
Connector System | Cable-to-Panel |
Sealable | No |
Product Type | Accessory |
Shielded | Yes |
Backshell Type | For Shielded Termination |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Backshell Indexable Chimney for DMC-MD Series Connectors Right Angle Nickel Plated | Avnet America |
BACKSHELL 90 DEGREE | TTI Europe |
Conn MIL-DTL-38999 Circular PIN 22 POS Solder ST Flange Mount 22 Terminal Single Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a ZPF000000000102764?
Additional datasheets, footprints and schematics for ZPF000000000102764 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000102764 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZPF000000000102764 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000102764 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZPF000000000102764 fall under?
The ZPF000000000102764 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to ZPF000000000102764 when available in the Rectangular Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000102764 you can contact the distributor directly for product support, shipping queries etc.
Is the ZPF000000000102764 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZPF000000000102764 have stock available?
Authorised distributors including Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for ZPF000000000102764.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZPF000000000102764 often in real-time on the comparison pages.
What if I can't find stock of ZPF000000000102764?
You can fill out our help required form which you can use to request a quote for ZPF000000000102764 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.