ZPF000000000003607

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for ZPF000000000003607
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ZPF000000000003607
Series Information for ZPF000000000003607 - TE Connectivity
  • Status: Active
  • Aliases: DE-724-0007-22, EP1310-000, ZPF000000000003607
  • Product Code: EB54
  • Global Product Line: JD8
  • GPL Description: Aerospace Defense & Marine

Description

724-0007-22

Specifications

Material:
Copper Alloy
Lattice Contact Mating Area Plating Material:
Gold
Contact Termination Area Plating Material:
Gold
Contact Current Rating (Max):
5A
Contact Size:
22
Contact Base Material:
Copper Alloy
Contact Classification:
Signal
Contact Mating Area Plating Material:
Gold
Contact Type:
Socket
Wire Size:
.129 – .326mm², 22 – 26AWG
Operating Voltage:
115VAC, 115VDC
Contact Retention:
With
Contact Retention Type:
Spring
Circuit Application:
Power & Signal & Data
Connector & Contact Terminates To:
Wire & Cable
Barrel Type:
Crimp
Wire/Cable Type:
Strip
Connector System:
Cable-to-Cable
Sealable:
Yes
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-85 – 347°F, -65 – 175°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Contact SKT Crimp ST Cable Mount
Avnet Europe
Contact SKT Crimp ST Cable Mount