ZPF000000000003598 Rectangular Connectors by TE Connectivity

724-0003-20

Status: Active
Series: -
RoHS: Unknown
Aliases: ZPF000000000003598
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.67

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.71
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.67
-
Buy Now

Specifications

Lattice Contact Mating Area Plating Material Gold
Material Copper Alloy
Contact Base Material Copper Alloy
Contact Termination Area Plating Material Gold
Contact Classification Signal
Contact Size 20
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 7.5A
Contact Type Socket
Wire Size .205 – .518mm², 20 – 24AWG
Operating Voltage 115VAC, 115VDC
Contact Retention Type Spring
Contact Retention With
Circuit Application Power & Signal & Data
Sealable Yes
Wire/Cable Type Strip
Connector System Cable-to-Cable
Barrel Type Crimp
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 175°C, -85 – 347°F

Alternative Descriptions

CONTACT SOCKET CRIMP GOLD SIZE 20 | Avnet America
SKT CONTACT CRIMP SIZE 20 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ZPF000000000003598?

Additional datasheets, footprints and schematics for ZPF000000000003598 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000003598 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ZPF000000000003598 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000003598 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ZPF000000000003598 fall under?

The ZPF000000000003598 is listed under Connectors > Rectangular Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to ZPF000000000003598 when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000003598 you can contact the distributor directly for product support, shipping queries etc.

Is the ZPF000000000003598 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ZPF000000000003598 have stock available?

Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for ZPF000000000003598.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ZPF000000000003598 often in real-time on the comparison pages.

What if I can't find stock of ZPF000000000003598?

You can fill out our help required form which you can use to request a quote for ZPF000000000003598 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay