ZPF000000000002014

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for ZPF000000000002014
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ZPF000000000002014
Series Information for ZPF000000000002014 - TE Connectivity
  • Status: Active
  • Aliases: 182-0662-06
  • Product Code: EB44
  • Global Product Line: JD5
  • GPL Description: Aerospace Defense & Marine

Description

182-0662-06

Specifications

Lattice Contact Mating Area Plating Material:
Gold
Material:
Copper Alloy
Contact Base Material:
Copper Alloy
Contact Termination Area Plating Material:
Gold
Contact Mating Area Plating Material:
Gold
Contact Size:
6
Contact Current Rating (Max):
60A
Contact Type:
Socket
Contact Classification:
Power
Wire Size:
6AWG, 13.3mm²
Operating Voltage:
115VAC, 115VDC
Contact Retention Type:
Spring
Contact Retention:
With
Circuit Application:
Power
Sealable:
Yes
Wire/Cable Type:
Strip
Connector System:
Cable-to-Cable
Barrel Type:
Crimp
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-85 – 392°F, -65 – 200°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability