ZPF000000000002008 Rectangular Connectors by TE Connectivity

182-0655-12

Status: Active
Series: -
RoHS: Unknown
Aliases: ZPF000000000002008
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Lattice Contact Mating Area Plating Material Gold
Material Copper Alloy
Contact Termination Area Plating Material Gold
Contact Current Rating (Max) 23A
Contact Type Socket
Contact Size 12
Contact Classification Signal
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
Wire Size 12 – 16AWG, 1.31 – 3.31mm²
Operating Voltage 115VDC, 115VAC
Contact Retention Type Spring
Contact Retention With
Circuit Application Power & Signal
Sealable Yes
Wire/Cable Type Strip
Connector System Cable-to-Cable
Barrel Type Crimp
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -85 – 392°F, -65 – 200°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ZPF000000000002008?

Additional datasheets, footprints and schematics for ZPF000000000002008 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000002008 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ZPF000000000002008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000002008 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ZPF000000000002008 fall under?

The ZPF000000000002008 is listed under Connectors > Rectangular Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to ZPF000000000002008 when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000002008 you can contact the distributor directly for product support, shipping queries etc.

Is the ZPF000000000002008 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ZPF000000000002008 have stock available?

There is no stock from authorised distributors for ZPF000000000002008.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ZPF000000000002008 often in real-time on the comparison pages.

What if I can't find stock of ZPF000000000002008?

You can fill out our help required form which you can use to request a quote for ZPF000000000002008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay