ZPF000000000001914

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for ZPF000000000001914
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ZPF000000000001914
Series Information for ZPF000000000001914 - TE Connectivity
  • Status: Active
  • Aliases: ZPF000000000001914
  • Product Code: EB47
  • Global Product Line: JD7
  • GPL Description: Aerospace Defense & Marine

Description

182-0035-04

Specifications

Material:
Copper Alloy
Lattice Contact Mating Area Plating Material:
Gold
Contact Termination Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material:
Gold
Contact Type:
Socket
Contact Classification:
Coax
Contact Size:
8
Operating Voltage:
115VAC, 115VDC
Contact Retention Type:
Spring
Contact Retention:
With
Circuit Application:
Signal
Barrel Type:
Crimp
Connector System:
Cable-to-Cable
Connector & Contact Terminates To:
Wire & Cable
Wire/Cable Type:
Strip
Sealable:
Yes
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-85 – 347°F, -65 – 175°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability