ZPF000000000001260 Rectangular Connectors by TE Connectivity

097-0267-16

Status: Active
Series: -
RoHS: Unknown
Aliases: ZPF000000000001260
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$56.22

Distributor Stock
Logo for Avnet America
Avnet America
from US$56.22
-
Buy Now

Specifications

Material Alumel
Contact Size 16
Contact Current Rating (Max) 13A
Contact Classification Signal
Contact Type Socket
Contact Base Material Alumel
Wire Size 16 – 20AWG, .518 – 1.31mm²
Operating Voltage 115VAC, 115VDC
Contact Retention Type Spring
Contact Retention With
Circuit Application Power & Signal & Data
Connector System Cable-to-Cable
Barrel Type Crimp
Sealable Yes
Connector & Contact Terminates To Wire & Cable
Wire/Cable Type Strip
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 200°C, -85 – 392°F

Alternative Descriptions

Circular Contact Socket Crimp Straight Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ZPF000000000001260?

Additional datasheets, footprints and schematics for ZPF000000000001260 are listed on our Part Details page. You can also find images and similar parts to ZPF000000000001260 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ZPF000000000001260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZPF000000000001260 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ZPF000000000001260 fall under?

The ZPF000000000001260 is listed under Connectors > Rectangular Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to ZPF000000000001260 when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ZPF000000000001260 you can contact the distributor directly for product support, shipping queries etc.

Is the ZPF000000000001260 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ZPF000000000001260 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for ZPF000000000001260.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ZPF000000000001260 often in real-time on the comparison pages.

What if I can't find stock of ZPF000000000001260?

You can fill out our help required form which you can use to request a quote for ZPF000000000001260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay