ZPF000000000001256

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for ZPF000000000001256
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ZPF000000000001256
Series Information for ZPF000000000001256 - TE Connectivity
  • Status: Active
  • Aliases: ZPF000000000001256
  • Product Code: EB58
  • Global Product Line: JD8
  • GPL Description: Aerospace Defense & Marine

Description

097-0266-16

Specifications

Material:
Chromel
Contact Current Rating (Max):
13A
Contact Base Material:
Chromel
Contact Classification:
Signal
Contact Type:
Socket
Contact Size:
16
Wire Size:
.518 – 1.31mm², 16 – 20AWG
Operating Voltage:
115VDC, 115VAC
Contact Retention Type:
Spring
Contact Retention:
With
Circuit Application:
Power & Signal & Data
Wire/Cable Type:
Strip
Sealable:
Yes
Barrel Type:
Crimp
Connector System:
Cable-to-Cable
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-85 – 392°F, -65 – 200°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability