ZPF000000000001248

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for ZPF000000000001248
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ZPF000000000001248
Series Information for ZPF000000000001248 - TE Connectivity
  • Status: Active
  • Aliases: ZPF000000000001248
  • Product Code: EB54
  • Global Product Line: JD8
  • GPL Description: Aerospace Defense & Marine

Description

097-0216-16 TRA

Specifications

Material:
Copper Alloy
Lattice Contact Mating Area Plating Material:
Gold
Contact Termination Area Plating Material:
Gold
Contact Current Rating (Max):
13A
Contact Base Material:
Copper Alloy
Contact Classification:
Signal
Contact Mating Area Plating Material:
Gold
Contact Type:
Socket
Contact Size:
16
Wire Size:
16 – 20AWG, .518 – 1.31mm²
Operating Voltage:
115VDC, 115VAC
Contact Retention:
With
Contact Retention Type:
Spring
Circuit Application:
Power & Signal & Data
Sealable:
Yes
Connector & Contact Terminates To:
Wire & Cable
Barrel Type:
Crimp
Connector System:
Cable-to-Cable
Wire/Cable Type:
Strip
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-65 – 260°C, -85 – 500°F

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Socket Contact Crimp Straight Cable Mount